ILSCO Corporation Splice Connector 31530-B5

Description
BUTT TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.7 INCH 1.7 LENGTH IN INCH 0.77 INCH BARREL LENGTH 0.31 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND DUAL WALL TUBING SERRATED BARREL SILVER SOLDER BRAZED SEAM
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.7 INCH 1.7 LENGTH IN INCH 0.77 INCH BARREL LENGTH 0.31 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND DUAL WALL TUBING SERRATED BARREL SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 31530-B5 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
31530-B5
Splice Connector 31530-B5
BUTT TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.7 INCH 1.7 LENGTH IN INCH 0.77 INCH BARREL LENGTH 0.31 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND DUAL WALL TUBING SERRATED BARREL SILVER SOLDER BRAZED SEAM
  • BUTT TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1.7 INCH
  • 1.7 LENGTH IN INCH
  • 0.77 INCH BARREL LENGTH
  • 0.31 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • DUAL WALL TUBING
  • SERRATED BARREL
  • SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31530-B5
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details