ILSCO Corporation Splice Connector 31330-B10

Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 1.45 INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Datasheet
Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 1.45 INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 31330-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
31330-B10
Splice Connector 31330-B10
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 1.45 INCH 0.19 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
  • BUTT TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • BLUE COLOR
  • 1.45 INCH
  • 0.19 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP 'N SEAL[R] BRAND
  • ROHS COMPATIBLE
  • INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31330-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details