ILSCO Corporation Compression Cable Lug 1-7/16

Description
SEAMLESS COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 7/8 INCH STUD SIZE 2 1/2 INCH L X 2 1/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 650 AMPERE INNER DIAMETER 1 7/32 INCH
Datasheet
Description
SEAMLESS COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 7/8 INCH STUD SIZE 2 1/2 INCH L X 2 1/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 650 AMPERE INNER DIAMETER 1 7/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 1-7/16 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
1-7/16
Compression Cable Lug 1-7/16
SEAMLESS COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 7/8 INCH STUD SIZE 2 1/2 INCH L X 2 1/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 650 AMPERE INNER DIAMETER 1 7/32 INCH
  • SEAMLESS COPPER MATERIAL
  • 5 3/8 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • 7/8 INCH STUD SIZE
  • 2 1/2 INCH L X 2 1/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • CURRENT RATING 650 AMPERE
  • INNER DIAMETER 1 7/32 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 1-7/16
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details