ILME GmbH Rectangular connector kit ILME KMNLS-03IO20 KMNLS-03IO20

Description
Male/Female 3-pole rectangular connector kit KMNLS-03IO20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IO20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IO20 also features threaded M20 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-VA20, CKAX-03I
Description
Male/Female 3-pole rectangular connector kit KMNLS-03IO20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IO20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IO20 also features threaded M20 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-VA20, CKAX-03I

Suppliers

Company
Product
Description
Supplier Links
Rectangular connector kit ILME KMNLS-03IO20 -  - Automation24, Inc.
King of Prussia, PA, United States
Rectangular connector kit ILME KMNLS-03IO20
Rectangular connector kit ILME KMNLS-03IO20
Male/Female 3-pole rectangular connector kit KMNLS-03IO20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IO20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IO20 also features threaded M20 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-VA20, CKAX-03I

Male/Female 3-pole rectangular connector kit KMNLS-03IO20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IO20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IO20 also features threaded M20 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-VA20, CKAX-03I

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Rectangular connector kit ILME KMNLS-03IO20
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details