ILME UK Ltd. Socket, Interlocked Switch, 240V; Current Rating Ilme SQ1663C

Description
SOCKET, INTERLOCKED SWITCH, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:-; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, INTERLOCKED SWITCH, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:-; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Interlocked Switch, 240V; Current Rating Ilme - 24M7715 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Interlocked Switch, 240V; Current Rating Ilme
24M7715
Socket, Interlocked Switch, 240V; Current Rating Ilme 24M7715
SOCKET, INTERLOCKED SWITCH, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:-; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, INTERLOCKED SWITCH, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:-; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M7715
Product Name Socket, Interlocked Switch, 240V; Current Rating Ilme
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products