ILME UK Ltd. Industrial Coupler, 2P, 16A, 230V, Blu; Current Rating Ilme PEW1663PV

Description
INDUSTRIAL COUPLER, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEWRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL COUPLER, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupler, 2P, 16A, 230V, Blu; Current Rating Ilme - 06AC2439 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Coupler, 2P, 16A, 230V, Blu; Current Rating Ilme
06AC2439
Industrial Coupler, 2P, 16A, 230V, Blu; Current Rating Ilme 06AC2439
INDUSTRIAL COUPLER, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEWRoHS Compliant: Yes

INDUSTRIAL COUPLER, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2439
Product Name Industrial Coupler, 2P, 16A, 230V, Blu; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products