ILME UK Ltd. Standard Power Entry, Plug, 32 A; Connector Type Ilme PE3263SV

Description
STANDARD POWER ENTRY, PLUG, 32 A; Connector Type:Standard Power Entry; Current Rating:32A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
STANDARD POWER ENTRY, PLUG, 32 A; Connector Type:Standard Power Entry; Current Rating:32A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Power Entry, Plug, 32 A; Connector Type Ilme - 24M5788 - Newark, An Avnet Company
Chicago, IL, United States
Standard Power Entry, Plug, 32 A; Connector Type Ilme
24M5788
Standard Power Entry, Plug, 32 A; Connector Type Ilme 24M5788
STANDARD POWER ENTRY, PLUG, 32 A; Connector Type:Standard Power Entry; Current Rating:32A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

STANDARD POWER ENTRY, PLUG, 32 A; Connector Type:Standard Power Entry; Current Rating:32A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5788
Product Name Standard Power Entry, Plug, 32 A; Connector Type Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMA-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details