ILME UK Ltd. Plug, 32A, 110V, Ip44; Current Rating Ilme PE3243SV

Description
PLUG, 32A, 110V, IP44; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PLUG, 32A, 110V, IP44; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 32A, 110V, Ip44; Current Rating Ilme - 24M5784 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 32A, 110V, Ip44; Current Rating Ilme
24M5784
Plug, 32A, 110V, Ip44; Current Rating Ilme 24M5784
PLUG, 32A, 110V, IP44; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PLUG, 32A, 110V, IP44; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5784
Product Name Plug, 32A, 110V, Ip44; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details