ILME UK Ltd. Coupler, 415V, 3P+E; Current Rating Ilme PE1664PV

Description
COUPLER, 415V, 3P+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COUPLER, 415V, 3P+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, 415V, 3P+E; Current Rating Ilme - 24M5749 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 415V, 3P+E; Current Rating Ilme
24M5749
Coupler, 415V, 3P+E; Current Rating Ilme 24M5749
COUPLER, 415V, 3P+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COUPLER, 415V, 3P+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5749
Product Name Coupler, 415V, 3P+E; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details