ILME UK Ltd. Standard Power Entry Connector, Plug, 16 A; Connector Type Ilme PE1663SV

Description
STANDARD POWER ENTRY CONNECTOR, PLUG, 16 A; Connector Type:Standard Power Entry; Current Rating:16A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
STANDARD POWER ENTRY CONNECTOR, PLUG, 16 A; Connector Type:Standard Power Entry; Current Rating:16A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Power Entry Connector, Plug, 16 A; Connector Type Ilme - 24M5747 - Newark, An Avnet Company
Chicago, IL, United States
Standard Power Entry Connector, Plug, 16 A; Connector Type Ilme
24M5747
Standard Power Entry Connector, Plug, 16 A; Connector Type Ilme 24M5747
STANDARD POWER ENTRY CONNECTOR, PLUG, 16 A; Connector Type:Standard Power Entry; Current Rating:16A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

STANDARD POWER ENTRY CONNECTOR, PLUG, 16 A; Connector Type:Standard Power Entry; Current Rating:16A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:230V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5747
Product Name Standard Power Entry Connector, Plug, 16 A; Connector Type Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details