ILME UK Ltd. Switched Socket, 2P, 16A, 230V, Blu; Current Rating Ilme KI1663EB6

Description
SWITCHED SOCKET, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet
Description
SWITCHED SOCKET, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched Socket, 2P, 16A, 230V, Blu; Current Rating Ilme - 06AC1450 - Newark, An Avnet Company
Chicago, IL, United States
Switched Socket, 2P, 16A, 230V, Blu; Current Rating Ilme
06AC1450
Switched Socket, 2P, 16A, 230V, Blu; Current Rating Ilme 06AC1450
SWITCHED SOCKET, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

SWITCHED SOCKET, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC1450
Product Name Switched Socket, 2P, 16A, 230V, Blu; Current Rating Ilme
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products