ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 1Awg Rohs Compliant Ilme CYMA50

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 1AWG ROHS COMPLIANT: YES
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 1AWG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Contact, Pin, Crimp, 1AWG is designed for high-current applications, rated at 200A. It features a silver-plated contact type and accommodates a wire cross-section of 50 mm², equivalent to AWG 1. This product is part of the 200A CY contacts series and is classified as a crimp contact with a single pole configuration. It has received multiple approvals, including DNV GL, BV, and EAC, and conforms to standards such as CQC and CE. The contact weighs 31 grams and is packaged in quantities of 40 pieces per carton, with each piece individually housed in a plastic box containing 5 pieces. The overall packaging dimensions are 112 mm in length, 95 mm in height, and 117 mm in width, with a total packaging weight of 1.42 kg. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Contact, Pin, Crimp, 1AWG is designed for high-current applications, rated at 200A. It features a silver-plated contact type and accommodates a wire cross-section of 50 mm², equivalent to AWG 1. This product is part of the 200A CY contacts series and is classified as a crimp contact with a single pole configuration. It has received multiple approvals, including DNV GL, BV, and EAC, and conforms to standards such as CQC and CE. The contact weighs 31 grams and is packaged in quantities of 40 pieces per carton, with each piece individually housed in a plastic box containing 5 pieces. The overall packaging dimensions are 112 mm in length, 95 mm in height, and 117 mm in width, with a total packaging weight of 1.42 kg. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 1Awg Rohs Compliant Ilme - 66AH5564 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 1Awg Rohs Compliant Ilme
66AH5564
Heavy Duty Contact, Pin, Crimp, 1Awg Rohs Compliant Ilme 66AH5564
HEAVY DUTY CONTACT, PIN, CRIMP, 1AWG ROHS COMPLIANT: YES

HEAVY DUTY CONTACT, PIN, CRIMP, 1AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH5564
Product Name Heavy Duty Contact, Pin, Crimp, 1Awg Rohs Compliant Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 150 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details