ILME UK Ltd. Insert, Male, 4P+E, 80A, 690V; Series Ilme CXM4/2

Description
INSERT, MALE, 4P+E, 80A, 690V; Series:-; No. of Contacts:4; No. of Rows:2; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Plating:-; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes
Datasheet
Description
INSERT, MALE, 4P+E, 80A, 690V; Series:-; No. of Contacts:4; No. of Rows:2; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Plating:-; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Male, 4P+E, 80A, 690V; Series Ilme - 28W4598 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Male, 4P+E, 80A, 690V; Series Ilme
28W4598
Insert, Male, 4P+E, 80A, 690V; Series Ilme 28W4598
INSERT, MALE, 4P+E, 80A, 690V; Series:-; No. of Contacts:4; No. of Rows:2; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Plating:-; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes

INSERT, MALE, 4P+E, 80A, 690V; Series:-; No. of Contacts:4; No. of Rows:2; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Plating:-; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W4598
Product Name Insert, Male, 4P+E, 80A, 690V; Series Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Barrel Plugs with Flange - BPF40 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details