ILME UK Ltd. Heavy Duty Insert, Plug, 8Pos, 10A Rohs Compliant Ilme CX02BMCX04BM

Description
HEAVY DUTY INSERT, PLUG, 8POS, 10A ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 10A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 10A Rohs Compliant Ilme - 66AH5513 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 10A Rohs Compliant Ilme
66AH5513
Heavy Duty Insert, Plug, 8Pos, 10A Rohs Compliant Ilme 66AH5513
HEAVY DUTY INSERT, PLUG, 8POS, 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 8POS, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 66AH5513
Product Name Heavy Duty Insert, Plug, 8Pos, 10A Rohs Compliant Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
BL Series - UNF Standard Threaded Plugs (O - Ring Optional) - BL Series - UNF Standard Threaded Plugs (O - Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
500 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/2" NPT; 0.500 inches
View Details