HEAVY DUTY INSERT, PLUG, 18POS, 26-12AWG; Product Range:CQE Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 33AC2387 |
| Product Name | Heavy Duty Insert, Plug, 18Pos, 26-12Awg; Product Range Ilme |