ILME UK Ltd. Heavy Duty Insert, Rcpt, 10Pos, 26-12Awg; Product Range Ilme CQEF10

Description
HEAVY DUTY INSERT, RCPT, 10POS, 26-12AWG; Product Range:CQE Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 10POS, 26-12AWG; Product Range:CQE Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10Pos, 26-12Awg; Product Range Ilme - 33AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10Pos, 26-12Awg; Product Range Ilme
33AC2382
Heavy Duty Insert, Rcpt, 10Pos, 26-12Awg; Product Range Ilme 33AC2382
HEAVY DUTY INSERT, RCPT, 10POS, 26-12AWG; Product Range:CQE Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 10POS, 26-12AWG; Product Range:CQE Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2382
Product Name Heavy Duty Insert, Rcpt, 10Pos, 26-12Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

End stop kit - KSM-6 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details