ILME UK Ltd. Insert, Male, 6P+E, 16A, 500V; Product Range Ilme CNEM06T

Description
INSERT, MALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INSERT, MALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Male, 6P+E, 16A, 500V; Product Range Ilme - 28W1265 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Male, 6P+E, 16A, 500V; Product Range Ilme
28W1265
Insert, Male, 6P+E, 16A, 500V; Product Range Ilme 28W1265
INSERT, MALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes

INSERT, MALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W1265
Product Name Insert, Male, 6P+E, 16A, 500V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

468 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.468 inches
View Details
End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers