ILME UK Ltd. Enclosure CHV-10L

Description
CONNECTOR, CN SERIES, HOOD TYPE, PG16 HOOD THREAD, TOP ENTRY, 2-PEG, 57 X 27 MM DIMENSIONS, IP66/IP67 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, CN SERIES, HOOD TYPE, PG16 HOOD THREAD, TOP ENTRY, 2-PEG, 57 X 27 MM DIMENSIONS, IP66/IP67 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 48742765 - Radwell International
Willingboro, NJ, United States
Enclosure
48742765
Enclosure 48742765
CONNECTOR, CN SERIES, HOOD TYPE, PG16 HOOD THREAD, TOP ENTRY, 2-PEG, 57 X 27 MM DIMENSIONS, IP66/IP67 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, CN SERIES, HOOD TYPE, PG16 HOOD THREAD, TOP ENTRY, 2-PEG, 57 X 27 MM DIMENSIONS, IP66/IP67 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 48742765
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832098 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 110-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers