ILME UK Ltd. Enclosure CHI06L

Description
HOUSING, PANEL MOUNT, PRODUCT RANGE:CHI SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:6B HOODS & INSERTS, LOCKING TYPE:1 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, SVHC:NO SVHC (15-JUN-2015), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSING, PANEL MOUNT, PRODUCT RANGE:CHI SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:6B HOODS & INSERTS, LOCKING TYPE:1 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, SVHC:NO SVHC (15-JUN-2015), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 21622801 - Radwell International
Willingboro, NJ, United States
Enclosure
21622801
Enclosure 21622801
HOUSING, PANEL MOUNT, PRODUCT RANGE:CHI SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:6B HOODS & INSERTS, LOCKING TYPE:1 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, SVHC:NO SVHC (15-JUN-2015), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOUSING, PANEL MOUNT, PRODUCT RANGE:CHI SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:6B HOODS & INSERTS, LOCKING TYPE:1 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, SVHC:NO SVHC (15-JUN-2015), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
ILME Panel Accessories CHI06L

ILME Panel Accessories CHI06L

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 21622801
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers