ILME UK Ltd. Heavy Duty Insert, Plug, 9Pos+Pe, 14Awg; Product Range Ilme CDSM09

Description
HEAVY DUTY INSERT, PLUG, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 9Pos+Pe, 14Awg; Product Range Ilme - 06AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 9Pos+Pe, 14Awg; Product Range Ilme
06AC1230
Heavy Duty Insert, Plug, 9Pos+Pe, 14Awg; Product Range Ilme 06AC1230
HEAVY DUTY INSERT, PLUG, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:10A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AC1230
Product Name Heavy Duty Insert, Plug, 9Pos+Pe, 14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies - ADP-6 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 3/8" NPT; 9/16-18
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers