ILME UK Ltd. Heavy Duty Insert, Plug, 27Pos, 26-14Awg; Product Range Ilme CDSHM27

Description
HEAVY DUTY INSERT, PLUG, 27POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 27POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 27Pos, 26-14Awg; Product Range Ilme - 33AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 27Pos, 26-14Awg; Product Range Ilme
33AC2332
Heavy Duty Insert, Plug, 27Pos, 26-14Awg; Product Range Ilme 33AC2332
HEAVY DUTY INSERT, PLUG, 27POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 27POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:27 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2332
Product Name Heavy Duty Insert, Plug, 27Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 606538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5
View Details