ILME UK Ltd. Heavy Duty Insert, Rcpt, 9Pos, 26-14Awg; Product Range Ilme CDSHF09

Description
HEAVY DUTY INSERT, RCPT, 9POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 9POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, part number 33AC2326, features a female insert design with 9 poles and utilizes spring connection contacts known as SQUICH. It is rated for a maximum current of 10 A and a voltage of 400 V, making it suitable for both AC and DC applications. The insert is constructed with silver-plated contacts and is designed to operate within a temperature range of -40°C to +125°C. It supports wire sizes from 0.14 mm² to 2.50 mm² (AWG 26 to 14) and has a sustained impulse voltage rating of 6 kV. The product has an insulation resistance of at least 10 GW and can withstand up to 500 plugging cycles. It is classified with an IP degree of protection of IP20 without an enclosure, and IP65/IP66/IP67/IP68 when properly enclosed. The product complies with the EN 61984 standard and weighs 54 g.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, part number 33AC2326, features a female insert design with 9 poles and utilizes spring connection contacts known as SQUICH. It is rated for a maximum current of 10 A and a voltage of 400 V, making it suitable for both AC and DC applications. The insert is constructed with silver-plated contacts and is designed to operate within a temperature range of -40°C to +125°C. It supports wire sizes from 0.14 mm² to 2.50 mm² (AWG 26 to 14) and has a sustained impulse voltage rating of 6 kV. The product has an insulation resistance of at least 10 GW and can withstand up to 500 plugging cycles. It is classified with an IP degree of protection of IP20 without an enclosure, and IP65/IP66/IP67/IP68 when properly enclosed. The product complies with the EN 61984 standard and weighs 54 g.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 9Pos, 26-14Awg; Product Range Ilme - 33AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 9Pos, 26-14Awg; Product Range Ilme
33AC2326
Heavy Duty Insert, Rcpt, 9Pos, 26-14Awg; Product Range Ilme 33AC2326
HEAVY DUTY INSERT, RCPT, 9POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 9POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2326
Product Name Heavy Duty Insert, Rcpt, 9Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Tapered Plugs for Type K Tubing - KTP0375 - MOCAP LLC
Specs
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details