ILME UK Ltd. Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme CDFD0.3

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme - 33AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme
33AC2308
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme 33AC2308
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2308
Product Name Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719952-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details