ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme CCMD4.0

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme - 33AC2284 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme
33AC2284
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme 33AC2284
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2284
Product Name Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1418813-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details