HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 33AC2281 |
| Product Name | Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Ilme |
| Type | Contact |