The Heavy Duty Contact, Pin, Crimp, 16Awg, part number 33AC2291, is designed for applications requiring reliable electrical connections. It features a current rating of 16 A and accommodates a wire section of 1.50 mm², equivalent to AWG 16. The contact is silver plated, enhancing conductivity and corrosion resistance. This model is classified as a male crimp contact with an advanced opening design, suitable for single-pole configurations. The product complies with CQC and CE standards, ensuring adherence to safety and quality regulations. Each contact weighs 1.20 g and is packaged in a plastic box containing 50 pieces, with dimensions of 50 mm x 44 mm x 50 mm.
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 33AC2291 |
| Product Name | Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Ilme |
| Type | Contact |