Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 67-WSA48-1-RB-B-BK-B-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals |