ITW Electronic Component Solutions - Lumex Optoelectronics - LED Lighting - Color SSP-LX6144D6UC

Description
Win Source Part Number: 1240309-SSP-LX6144D6 UC Category: Optoelectronics>LED Lighting - Color Series: LuxLED™ Color: Red Package: Tube Height - Seated (Max): 0.249" (6.33mm) Standard Package: 20 Mounting: SMD (SMT) Current - Max: 120mA Viewing Angle: 100° Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 120mA Wavelength: 626nm (Typ) Lumens/Watt @ Current - Test: 10 lm/W Temperature - Test: 25°C Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMD Dimension: 0.441" L x 0.614" W (11.20mm x 15.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 441-1101 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240309-SSP-LX6144D6 UC Category: Optoelectronics>LED Lighting - Color Series: LuxLED™ Color: Red Package: Tube Height - Seated (Max): 0.249" (6.33mm) Standard Package: 20 Mounting: SMD (SMT) Current - Max: 120mA Viewing Angle: 100° Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 120mA Wavelength: 626nm (Typ) Lumens/Watt @ Current - Test: 10 lm/W Temperature - Test: 25°C Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMD Dimension: 0.441" L x 0.614" W (11.20mm x 15.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 441-1101 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - SSP-LX6144D6UC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
SSP-LX6144D6UC
Optoelectronics - LED Lighting - Color SSP-LX6144D6UC
Win Source Part Number: 1240309-SSP-LX6144D6 UC Category: Optoelectronics>LED Lighting - Color Series: LuxLED™ Color: Red Package: Tube Height - Seated (Max): 0.249" (6.33mm) Standard Package: 20 Mounting: SMD (SMT) Current - Max: 120mA Viewing Angle: 100° Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 120mA Wavelength: 626nm (Typ) Lumens/Watt @ Current - Test: 10 lm/W Temperature - Test: 25°C Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMD Dimension: 0.441" L x 0.614" W (11.20mm x 15.60mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 441-1101 Product Status: Obsolete Luminous Flux @ Current/Temperature: 3lm (Typ)

Win Source Part Number: 1240309-SSP-LX6144D6UC
Category: Optoelectronics>LED Lighting - Color
Series: LuxLED™
Color: Red
Package: Tube
Height - Seated (Max): 0.249" (6.33mm)
Standard Package: 20
Mounting: SMD (SMT)
Current - Max: 120mA
Viewing Angle: 100°
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 120mA
Wavelength: 626nm (Typ)
Lumens/Watt @ Current - Test: 10 lm/W
Temperature - Test: 25°C
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SMD
Dimension: 0.441" L x 0.614" W (11.20mm x 15.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 441-1101
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 3lm (Typ)

Buy Now Datasheet
Singapore, Singapore
SMD Color Led Lighting
125-SSP-LX6144D6UC
SMD Color Led Lighting 125-SSP-LX6144D6UC
LED LUXLED RED 626NM SMD / LED Lighting Color series Red 626nm (Typ) 6-SMD, Flat Leads Product overview: SSP-LX6144D6UC from Lumex, Inc. is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SSP-LX6144D6UC can be used for catalog matching and distributor lookup.

LED LUXLED RED 626NM SMD / LED Lighting Color series Red 626nm (Typ) 6-SMD, Flat Leads Product overview: SSP-LX6144D6UC from Lumex, Inc. is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SSP-LX6144D6UC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number SSP-LX6144D6UC 125-SSP-LX6144D6UC
Product Name Optoelectronics - LED Lighting - Color SMD Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2222229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details