LED LIGHT BAR, WARM WHITE, 3.3W, 24VDC, 304MM; Light Color:Warm White; Lumen Output:190lm; Power Rating:3.3W; Supply Voltage:24VDC; Light Bar Length:304mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 154mm; No. of LEDs:12 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 76T8790 |
| Product Name | Led Light Bar, Warm White, 3.3W, 24Vdc, 304Mm; Light Color Lumex |
| LED Type | White |