ITW Electronic Component Solutions - Lumex Led Light Bar, Warm White, 10W, 24Vdc, 609.6Mm; Light Color Lumex SSP-LB24MW024K10

Description
LED LIGHT BAR, WARM WHITE, 10W, 24VDC, 609.6MM; Light Color:Warm White; Lumen Output:600lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:609.6mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 604mm; No. of LEDs:24 RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 10W, 24VDC, 609.6MM; Light Color:Warm White; Lumen Output:600lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:609.6mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 604mm; No. of LEDs:24 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 10W, 24Vdc, 609.6Mm; Light Color Lumex - 76T8798 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 10W, 24Vdc, 609.6Mm; Light Color Lumex
76T8798
Led Light Bar, Warm White, 10W, 24Vdc, 609.6Mm; Light Color Lumex 76T8798
LED LIGHT BAR, WARM WHITE, 10W, 24VDC, 609.6MM; Light Color:Warm White; Lumen Output:600lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:609.6mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 604mm; No. of LEDs:24 RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 10W, 24VDC, 609.6MM; Light Color:Warm White; Lumen Output:600lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:609.6mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 604mm; No. of LEDs:24 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 76T8798
Product Name Led Light Bar, Warm White, 10W, 24Vdc, 609.6Mm; Light Color Lumex
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
SOT 23 RED SMD LED - AM23EC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
3 suppliers