ITW Electronic Component Solutions - Lumex Led Light Bar, Warm White, 3.3W, 24Vdc, 304.8Mm; Light Color Lumex SSP-LB12MW024K03

Description
LED LIGHT BAR, WARM WHITE, 3.3W, 24VDC, 304.8MM; Light Color:Warm White; Lumen Output:190lm; Power Rating:3.3W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 304mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 3.3W, 24VDC, 304.8MM; Light Color:Warm White; Lumen Output:190lm; Power Rating:3.3W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 304mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 3.3W, 24Vdc, 304.8Mm; Light Color Lumex - 76T8792 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 3.3W, 24Vdc, 304.8Mm; Light Color Lumex
76T8792
Led Light Bar, Warm White, 3.3W, 24Vdc, 304.8Mm; Light Color Lumex 76T8792
LED LIGHT BAR, WARM WHITE, 3.3W, 24VDC, 304.8MM; Light Color:Warm White; Lumen Output:190lm; Power Rating:3.3W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 304mm RoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 3.3W, 24VDC, 304.8MM; Light Color:Warm White; Lumen Output:190lm; Power Rating:3.3W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 304mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 76T8792
Product Name Led Light Bar, Warm White, 3.3W, 24Vdc, 304.8Mm; Light Color Lumex
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 120 degrees
View Details