Win Source Part Number: 1241637-SSP-FSD8DSY-
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 250
Configuration: Linear Light Strip
Viewing Angle: 85°
Voltage - Forward (Vf) (Typ): 12V
Lens Type: Domed
Wavelength: 590nm
Temperature - Test: 25°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SSP-FSD8DSY-12V3 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |