ITW Electronic Component Solutions - Lumex Led, Ultra Violet, 377Nm; Led Color Lumex SSL-LXTO46375C

Description
LED, ULTRA VIOLET, 377NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, ULTRA VIOLET, 377NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ultra Violet, 377Nm; Led Color Lumex - 50T9049 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ultra Violet, 377Nm; Led Color Lumex
50T9049
Led, Ultra Violet, 377Nm; Led Color Lumex 50T9049
LED, ULTRA VIOLET, 377NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, ULTRA VIOLET, 377NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Ultra Violet, 377Nm, Full Reel; Led Color Lumex - 28X4718 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ultra Violet, 377Nm, Full Reel; Led Color Lumex
28X4718
Led, Ultra Violet, 377Nm, Full Reel; Led Color Lumex 28X4718
LED, ULTRA VIOLET, 377NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

LED, ULTRA VIOLET, 377NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
375NM UV LED TO-46 PACKAGE - 70127446 - Allied Electronics, Inc.
Fort Worth, TX, USA
375NM UV LED TO-46 PACKAGE
70127446
375NM UV LED TO-46 PACKAGE 70127446
Lumex's new family of UV LEDs off er enhanced durability with their robust TO-46 packaging and glass lens. Through this innovative design, Lumex's UV LEDs experience less degradation over the lifespan of the LED (approximately 50,000 hours), which in turn provides enhanced product performance. Lumex's competitively priced QuasarBrite UV LED's are ideal for a wide range of applications including medical devices, industrial controls and forensic applications.

Lumex's new family of UV LEDs off er enhanced durability with their robust TO-46 packaging and glass lens. Through this innovative design, Lumex's UV LEDs experience less degradation over the lifespan of the LED (approximately 50,000 hours), which in turn provides enhanced product performance. Lumex's competitively priced QuasarBrite UV LED's are ideal for a wide range of applications including medical devices, industrial controls and forensic applications.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 50T9049 70127446
Product Name Led, Ultra Violet, 377Nm; Led Color Lumex 375NM UV LED TO-46 PACKAGE
LED Type Ultraviolet; Ultra Violet
Peak Wavelength 377 nm (3770 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details