ITW Electronic Component Solutions - Lumex Optoelectronics - LED Emitters - Infrared, UV, Visible SSL-LXTO46355C

Description
Win Source Part Number: 1242357-SSL-LXTO4635 5C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Tray Orientation: Top View Standard Package: 50 Current - DC Forward (If) (Max): 20mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3.6V Wavelength: 355nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2135,SSLLXTO46355 C Base Product Number: SSL-LXTO46355
Request a Quote Datasheet
Description
Win Source Part Number: 1242357-SSL-LXTO4635 5C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Tray Orientation: Top View Standard Package: 50 Current - DC Forward (If) (Max): 20mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3.6V Wavelength: 355nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2135,SSLLXTO46355 C Base Product Number: SSL-LXTO46355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242357-SSL-LXTO46355C
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242357-SSL-LXTO46355C
Win Source Part Number: 1242357-SSL-LXTO4635 5C Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: QuasarBrite Type: Ultraviolet (UV) Package: Tray Orientation: Top View Standard Package: 50 Current - DC Forward (If) (Max): 20mA Viewing Angle: 80° Voltage - Forward (Vf) (Typ): 3.6V Wavelength: 355nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2135,SSLLXTO46355 C Base Product Number: SSL-LXTO46355

Win Source Part Number: 1242357-SSL-LXTO46355C
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: QuasarBrite
Type: Ultraviolet (UV)
Package: Tray
Orientation: Top View
Standard Package: 50
Current - DC Forward (If) (Max): 20mA
Viewing Angle: 80°
Voltage - Forward (Vf) (Typ): 3.6V
Wavelength: 355nm
Mounting Type: Through Hole
Package / Case: TO-46-2 Lens Top Metal Can
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2135,SSLLXTO46355C
Base Product Number: SSL-LXTO46355

Buy Now
355NM UV LED TO-46 PACKAGE - 70127435 - Allied Electronics, Inc.
Fort Worth, TX, USA
355NM UV LED TO-46 PACKAGE
70127435
355NM UV LED TO-46 PACKAGE 70127435
Available in 385nm, 405nm and 415nm wavelengths at 4-6mW Longer lifespan; greater than 50,000 hours TO-46 package, with glass lens in a through-hole format Alternate wavelengths are available

  • Available in 385nm, 405nm and 415nm wavelengths at 4-6mW
  • Longer lifespan; greater than 50,000 hours
  • TO-46 package, with glass lens in a through-hole format
  • Alternate wavelengths are available
Supplier's Site
Led, Ultra Violet, 355Nm; Led Color Lumex - 50T9047 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ultra Violet, 355Nm; Led Color Lumex
50T9047
Led, Ultra Violet, 355Nm; Led Color Lumex 50T9047
LED, ULTRA VIOLET, 355NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:355nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, ULTRA VIOLET, 355NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:355nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Ultra Violet, 355Nm, Full Reel; Led Color Lumex - 28X4716 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ultra Violet, 355Nm, Full Reel; Led Color Lumex
28X4716
Led, Ultra Violet, 355Nm, Full Reel; Led Color Lumex 28X4716
LED, ULTRA VIOLET, 355NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:355nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

LED, ULTRA VIOLET, 355NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:355nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242357-SSL-LXTO46355C 70127435 50T9047
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible 355NM UV LED TO-46 PACKAGE Led, Ultra Violet, 355Nm; Led Color Lumex
Peak Wavelength 355 nm (3550 Å) 355 nm (3550 Å)
Viewing Angle 80 degrees 80 degrees
Forward Voltage 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details