ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228YC-TR21

Description
Win Source Part Number: 1241837-SSL-LXA228YC -TR21 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1389-2R,LU60487CT ,67-1389-6,SSLLXA228 YCTR21,67-1389-2,LU6 0487TR,67-1389-1R,67 -1389-1 Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241837-SSL-LXA228YC -TR21 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1389-2R,LU60487CT ,67-1389-6,SSLLXA228 YCTR21,67-1389-2,LU6 0487TR,67-1389-1R,67 -1389-1 Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241837-SSL-LXA228YC-TR21
Optoelectronics - LED Indication - Discrete 1241837-SSL-LXA228YC-TR21
Win Source Part Number: 1241837-SSL-LXA228YC -TR21 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1389-2R,LU60487CT ,67-1389-6,SSLLXA228 YCTR21,67-1389-2,LU6 0487TR,67-1389-1R,67 -1389-1 Base Product Number: SSL-LXA228

Win Source Part Number: 1241837-SSL-LXA228YC-TR21
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1389-2R,LU60487CT,67-1389-6,SSLLXA228YCTR21,67-1389-2,LU60487TR,67-1389-1R,67-1389-1
Base Product Number: SSL-LXA228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241837-SSL-LXA228YC-TR21
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1131-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details