ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228USBCTR11

Description
Win Source Part Number: 1241911-SSL-LXA228US BCTR11 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 3.00mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2289-6,67-2289-1, 67-2289-2,SSL-LXA228 USBCTR11 Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241911-SSL-LXA228US BCTR11 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 3.00mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2289-6,67-2289-1, 67-2289-2,SSL-LXA228 USBCTR11 Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241911-SSL-LXA228USBCTR11
Optoelectronics - LED Indication - Discrete 1241911-SSL-LXA228USBCTR11
Win Source Part Number: 1241911-SSL-LXA228US BCTR11 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 470nm Height (Max): 3.00mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2289-6,67-2289-1, 67-2289-2,SSL-LXA228 USBCTR11 Base Product Number: SSL-LXA228

Win Source Part Number: 1241911-SSL-LXA228USBCTR11
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 3.00mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2289-6,67-2289-1,67-2289-2,SSL-LXA228USBCTR11
Base Product Number: SSL-LXA228

Buy Now Datasheet
LED Indication - Discrete - 67-2289-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2289-2-ND
LED Indication - Discrete 67-2289-2-ND
Blue LED Indication - Discrete 3.5V 2-SMD, Gull Wing

Blue LED Indication - Discrete 3.5V 2-SMD, Gull Wing

Buy Now Datasheet
2.5Mm Axial Led, Ult Bluclr, Gull Wing Rohs Compliant Lumex - 20J1271 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm Axial Led, Ult Bluclr, Gull Wing Rohs Compliant Lumex
20J1271
2.5Mm Axial Led, Ult Bluclr, Gull Wing Rohs Compliant Lumex 20J1271
2.5mm AXIAL LED, ULT BLUCLR, GULL WING RoHS Compliant: Yes

2.5mm AXIAL LED, ULT BLUCLR, GULL WING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241911-SSL-LXA228USBCTR11 67-2289-2-ND 20J1271
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete 2.5Mm Axial Led, Ult Bluclr, Gull Wing Rohs Compliant Lumex
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 25 degrees 25 degrees
Forward Voltage 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
View Details
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details