ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228SUGCTR31

Description
Win Source Part Number: 1241890-SSL-LXA228SU GCTR31 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7630928,67-2196-1,6 7-2196-2,SSLLXA228SU GCTR31,SSLLXA228SUGC TR31L,SSLLXA228SUGCT R31,67-2196-6,SSLLXA 228SUGCTR31R Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241890-SSL-LXA228SU GCTR31 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7630928,67-2196-1,6 7-2196-2,SSLLXA228SU GCTR31,SSLLXA228SUGC TR31L,SSLLXA228SUGCT R31,67-2196-6,SSLLXA 228SUGCTR31R Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241890-SSL-LXA228SUGCTR31
Optoelectronics - LED Indication - Discrete 1241890-SSL-LXA228SUGCTR31
Win Source Part Number: 1241890-SSL-LXA228SU GCTR31 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7630928,67-2196-1,6 7-2196-2,SSLLXA228SU GCTR31,SSLLXA228SUGC TR31L,SSLLXA228SUGCT R31,67-2196-6,SSLLXA 228SUGCTR31R Base Product Number: SSL-LXA228

Win Source Part Number: 1241890-SSL-LXA228SUGCTR31
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q7630928,67-2196-1,67-2196-2,SSLLXA228SUGCTR31,SSLLXA228SUGCTR31L,SSLLXA228SUGCTR31,67-2196-6,SSLLXA228SUGCTR31R
Base Product Number: SSL-LXA228

Buy Now Datasheet
LED Indication - Discrete - 67-2196-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2196-6-ND
LED Indication - Discrete 67-2196-6-ND
Green LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 67-2196-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2196-2-ND
LED Indication - Discrete 67-2196-2-ND
Green LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 67-2196-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2196-1-ND
LED Indication - Discrete 67-2196-1-ND
Green LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Green LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
Green 2.5 x 2 mm 25° Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED - 454-SSL-LXA228SUGCTR31 - Utmel Electronic Limited
Hong Kong, China
Green 2.5 x 2 mm 25° Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED
454-SSL-LXA228SUGCTR31
Green 2.5 x 2 mm 25° Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED 454-SSL-LXA228SUGCTR31
Green 2.5 x 2 mm 25° Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED

Green 2.5 x 2 mm 25° Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED

Supplier's Site
Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex - 20J1268 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex
20J1268
Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex 20J1268
LED, GREEN, 1.9MM, 200MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.9MM, 200MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex - 28X4715 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex
28X4715
Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex 28X4715
LED, GREEN, 1.9MM, 200MCD, 574NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes

LED, GREEN, 1.9MM, 200MCD, 574NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:574nm; Luminous Intensity:200mcd; Viewing Angle:25°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241890-SSL-LXA228SUGCTR31 67-2196-6-ND 454-SSL-LXA228SUGCTR31 20J1268 28X4715
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Green 2.5 x 2 mm 25° Water Clear 200 mcd 2.2 V Axial Z Bend Surface Mount LED Led, Green, 1.9Mm, 200Mcd, 574Nm; Led Color Lumex Led, Green, 1.9Mm, 200Mcd, 574Nm, Full Reel; Led Color Lumex
LED Type Green; Green Green Green Green; Green Green; Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees 25 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts 2.2 volts
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
IR LEDs - 2758961P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details