ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228SUGCTR21

Description
Win Source Part Number: 1241780-SSL-LXA228SU GCTR21 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SUGCTR21,SS LLXA228SUGCTR21R Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241780-SSL-LXA228SU GCTR21 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SUGCTR21,SS LLXA228SUGCTR21R Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241780-SSL-LXA228SUGCTR21
Optoelectronics - LED Indication - Discrete 1241780-SSL-LXA228SUGCTR21
Win Source Part Number: 1241780-SSL-LXA228SU GCTR21 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SUGCTR21,SS LLXA228SUGCTR21R Base Product Number: SSL-LXA228

Win Source Part Number: 1241780-SSL-LXA228SUGCTR21
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLXA228SUGCTR21,SSLLXA228SUGCTR21R
Base Product Number: SSL-LXA228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241780-SSL-LXA228SUGCTR21
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM YEL SMD LED Z-BEND - AM2520YC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers