ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228SRD

Description
Win Source Part Number: 1242041-SSL-LXA228SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SRD,67-1138 R,67-1138 Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1242041-SSL-LXA228SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SRD,67-1138 R,67-1138 Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242041-SSL-LXA228SRD
Optoelectronics - LED Indication - Discrete 1242041-SSL-LXA228SRD
Win Source Part Number: 1242041-SSL-LXA228SR D Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SRD,67-1138 R,67-1138 Base Product Number: SSL-LXA228

Win Source Part Number: 1242041-SSL-LXA228SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 2.80mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLXA228SRD,67-1138R,67-1138
Base Product Number: SSL-LXA228

Buy Now Datasheet
T1.9Mm Axial Led,660 S-Red,diff,str Lead Rohs Compliant Lumex - 20J1262 - Newark, An Avnet Company
Chicago, IL, United States
T1.9Mm Axial Led,660 S-Red,diff,str Lead Rohs Compliant Lumex
20J1262
T1.9Mm Axial Led,660 S-Red,diff,str Lead Rohs Compliant Lumex 20J1262
T1.9mm AXIAL LED,660 S-RED,DIFF,STR LEAD RoHS Compliant: Yes

T1.9mm AXIAL LED,660 S-RED,DIFF,STR LEAD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242041-SSL-LXA228SRD 20J1262
Product Name Optoelectronics - LED Indication - Discrete T1.9Mm Axial Led,660 S-Red,diff,str Lead Rohs Compliant Lumex
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKZGC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 525 to 630 nm (5250 to 6300 Å)
View Details
3 suppliers