ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228SRC

Description
Win Source Part Number: 1242063-SSL-LXA228SR C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SRC,67-1137 R,67-1137 Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1242063-SSL-LXA228SR C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SRC,67-1137 R,67-1137 Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242063-SSL-LXA228SRC
Optoelectronics - LED Indication - Discrete 1242063-SSL-LXA228SRC
Win Source Part Number: 1242063-SSL-LXA228SR C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 2.80mm Mounting Type: Through Hole, Axial Package / Case: Axial, Flat Leads Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLXA228SRC,67-1137 R,67-1137 Base Product Number: SSL-LXA228

Win Source Part Number: 1242063-SSL-LXA228SRC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 2.80mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLXA228SRC,67-1137R,67-1137
Base Product Number: SSL-LXA228

Buy Now Datasheet
Red 1.9 mm 25° Water Clear 600 mcd 1.7 V Axial LED Surface Mount - 454-SSL-LXA228SRC - Utmel Electronic Limited
Hong Kong, China
Red 1.9 mm 25° Water Clear 600 mcd 1.7 V Axial LED Surface Mount
454-SSL-LXA228SRC
Red 1.9 mm 25° Water Clear 600 mcd 1.7 V Axial LED Surface Mount 454-SSL-LXA228SRC
Red 1.9 mm 25° Water Clear 600 mcd 1.7 V Axial LED Surface Mount

Red 1.9 mm 25° Water Clear 600 mcd 1.7 V Axial LED Surface Mount

Supplier's Site
Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex - 58K2353 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex
58K2353
Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex 58K2353
LED, RED, 1.9MM, 600MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes

LED, RED, 1.9MM, 600MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:600mcd; Viewing Angle:25°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242063-SSL-LXA228SRC 454-SSL-LXA228SRC 58K2353
Product Name Optoelectronics - LED Indication - Discrete Red 1.9 mm 25° Water Clear 600 mcd 1.7 V Axial LED Surface Mount Led, Red, 1.9Mm, 600Mcd, 660Nm; Led Color Lumex
LED Type Red; Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 25 degrees 25 degrees
Forward Voltage 1.7 volts 1.7 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details