ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA228SOC-TR21

Description
Win Source Part Number: 1241759-SSL-LXA228SO C-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 700mcd Voltage - Forward (Vf) (Typ): 2V Wavelength - Peak: 610nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LXA228SOCTR21R,S SL-LXA228SOCTR21 Base Product Number: SSL-LXA228
Request a Quote Datasheet
Description
Win Source Part Number: 1241759-SSL-LXA228SO C-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 700mcd Voltage - Forward (Vf) (Typ): 2V Wavelength - Peak: 610nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LXA228SOCTR21R,S SL-LXA228SOCTR21 Base Product Number: SSL-LXA228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241759-SSL-LXA228SOC-TR21
Optoelectronics - LED Indication - Discrete 1241759-SSL-LXA228SOC-TR21
Win Source Part Number: 1241759-SSL-LXA228SO C-TR21 Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 700mcd Voltage - Forward (Vf) (Typ): 2V Wavelength - Peak: 610nm Height (Max): 2.90mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Axial Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LXA228SOCTR21R,S SL-LXA228SOCTR21 Base Product Number: SSL-LXA228

Win Source Part Number: 1241759-SSL-LXA228SOC-TR21
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 700mcd
Voltage - Forward (Vf) (Typ): 2V
Wavelength - Peak: 610nm
Height (Max): 2.90mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LXA228SOCTR21R,SSL-LXA228SOCTR21
Base Product Number: SSL-LXA228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241759-SSL-LXA228SOC-TR21
Product Name Optoelectronics - LED Indication - Discrete
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details