ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SSL-LXA228SIC-TR31 SSL-LXA228SIC-TR31

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1102272-SSL-LXA228SI C-TR31 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 475mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1102272-SSL-LXA228SI C-TR31 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 475mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SSL-LXA228SIC-TR31
1102272-SSL-LXA228SIC-TR31
LED Indication - Discrete - SSL-LXA228SIC-TR31 1102272-SSL-LXA228SIC-TR31
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1102272-SSL-LXA228SI C-TR31 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 475mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1102272-SSL-LXA228SIC-TR31
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2V
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 475mcd
Lens Style/Size: Round with Domed Top, 1.90mm
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 2.90mm
Categories: Optoelectronics
Status: Active
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 67-2243-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2243-1-ND
LED Indication - Discrete 67-2243-1-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 67-2243-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2243-6-ND
LED Indication - Discrete 67-2243-6-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 67-2243-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2243-2-ND
LED Indication - Discrete 67-2243-2-ND
Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Red LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Led, Quasarbrite, Red, 1.9Mm, 636 Nm, 2 V, 20 Ma, 475 Mcd Rohs Compliant Lumex - 89T9046 - Newark, An Avnet Company
Chicago, IL, United States
Led, Quasarbrite, Red, 1.9Mm, 636 Nm, 2 V, 20 Ma, 475 Mcd Rohs Compliant Lumex
89T9046
Led, Quasarbrite, Red, 1.9Mm, 636 Nm, 2 V, 20 Ma, 475 Mcd Rohs Compliant Lumex 89T9046
LED, QuasarBrite, Red, 1.9mm, 636 nm, 2 V, 20 mA, 475 mcd RoHS Compliant: Yes

LED, QuasarBrite, Red, 1.9mm, 636 nm, 2 V, 20 mA, 475 mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1102272-SSL-LXA228SIC-TR31 67-2243-1-ND 89T9046
Product Name LED Indication - Discrete - SSL-LXA228SIC-TR31 LED Indication - Discrete Led, Quasarbrite, Red, 1.9Mm, 636 Nm, 2 V, 20 Ma, 475 Mcd Rohs Compliant Lumex
LED Type Red; Red Red
Peak Wavelength 636 nm (6360 Å) 636 nm (6360 Å)
Viewing Angle 25 degrees 25 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details