Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Win Source Part Number: 1241862-SSL-LXA228SI
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 475mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 3.00mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1727-6,67-1727-2,
Base Product Number: SSL-LXA228
LED, RED, 1.9MM, 475MCD, 636NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:475mcd; Viewing Angle:25°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-1727-2-ND | 1241862-SSL-LXA228SIC-TR11 | 09J9452 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Red, 1.9Mm, 475Mcd, 636Nm, Full Reel; Led Color Lumex |
| LED Package: | 2-SMD, Gull Wing | 1.9mm | |
| LED Type | Red | Red; Red | Red; Red |
| Peak Wavelength | 636 nm (6360 Å) | 636 nm (6360 Å) | 636 nm (6360 Å) |
| Viewing Angle | 25 degrees | 25 degrees | 25 degrees |
| Luminous Intensity | 475 milliCandela | 475 milliCandela |