Win Source Part Number: 1241924-SSL-LXA228ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 2.80mm
Mounting Type: Through Hole, Axial
Package / Case: Axial, Flat Leads
Supplier Device Package: Axial
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1135,67-1135R,SSL
Base Product Number: SSL-LXA228
Product Status: Obsolete
T1.9mm AXIAL LED,635 REDDIFF,STR LEADS RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241924-SSL-LXA228ID | 20J1245 |
| Product Name | Optoelectronics - LED Indication - Discrete | T1.9Mm Axial Led,635 Reddiff,str Leads Rohs Compliant Lumex |
| LED Type | Red; Red | |
| Peak Wavelength | 635 nm (6350 Å) | |
| Viewing Angle | 50 degrees |