ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SSL-LXA228ID-TR21 SSL-LXA228ID-TR21

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 047263-SSL-LXA228ID- TR21 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 047263-SSL-LXA228ID- TR21 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SSL-LXA228ID-TR21
047263-SSL-LXA228ID-TR21
LED Indication - Discrete - SSL-LXA228ID-TR21 047263-SSL-LXA228ID-TR21
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 047263-SSL-LXA228ID- TR21 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Bottom Entry Forward Voltage: 2V Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 047263-SSL-LXA228ID-TR21
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2V
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 12mcd
Lens Style/Size: Round with Domed Top, 1.90mm
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 2.90mm
Categories: Optoelectronics
Status: Active
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047263-SSL-LXA228ID-TR21
Product Name LED Indication - Discrete - SSL-LXA228ID-TR21
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details