LED, RED, 1.9MM, 80MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:80mcd; Viewing Angle:25°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 09J9596 |
| Product Name | Led, Red, 1.9Mm, 80Mcd, 635Nm; Led Color Lumex |
| LED Package: | 1.9mm |
| LED Type | Red; Red |
| Peak Wavelength | 635 nm (6350 Å) |
| Viewing Angle | 25 degrees |