ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SSL-LXA228GD-TR21 SSL-LXA228GD-TR21

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 897688-SSL-LXA228GD- TR21 Features: Green - LED Indication - Discrete 2.1V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Family Name: SSL-LXA228 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1142-2-NDR, SSL-LXA228GD-21, 67-1142-6, 67-1142-6-NDR, SSLLXA228GDTR21, 67-1142-1-NDR, 67-1142-1, 67-1142-2
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 897688-SSL-LXA228GD- TR21 Features: Green - LED Indication - Discrete 2.1V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Family Name: SSL-LXA228 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1142-2-NDR, SSL-LXA228GD-21, 67-1142-6, 67-1142-6-NDR, SSLLXA228GDTR21, 67-1142-1-NDR, 67-1142-1, 67-1142-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SSL-LXA228GD-TR21
897688-SSL-LXA228GD-TR21
LED Indication - Discrete - SSL-LXA228GD-TR21 897688-SSL-LXA228GD-TR21
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 897688-SSL-LXA228GD- TR21 Features: Green - LED Indication - Discrete 2.1V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Family Name: SSL-LXA228 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1142-2-NDR, SSL-LXA228GD-21, 67-1142-6, 67-1142-6-NDR, SSLLXA228GDTR21, 67-1142-1-NDR, 67-1142-1, 67-1142-2

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 897688-SSL-LXA228GD-TR21
Features: Green - LED Indication - Discrete 2.1V 2-SMD, Yoke Bend
Package: Reel - TR
Package: 2-SMD, Yoke Bend
Mounting: Surface Mount
Family Name: SSL-LXA228
Categories: Optoelectronics
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-1142-2-NDR, SSL-LXA228GD-21, 67-1142-6, 67-1142-6-NDR, SSLLXA228GDTR21, 67-1142-1-NDR, 67-1142-1, 67-1142-2

Buy Now Datasheet
Led, Green, 1.9Mm, 4Mcd, 565Nm, Full Reel; Led Color Lumex - 09J9595 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 4Mcd, 565Nm, Full Reel; Led Color Lumex
09J9595
Led, Green, 1.9Mm, 4Mcd, 565Nm, Full Reel; Led Color Lumex 09J9595
LED, GREEN, 1.9MM, 4MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:4mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.9MM, 4MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:4mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897688-SSL-LXA228GD-TR21 09J9595
Product Name LED Indication - Discrete - SSL-LXA228GD-TR21 Led, Green, 1.9Mm, 4Mcd, 565Nm, Full Reel; Led Color Lumex
LED Package: 1.9mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7H2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details