ITW Electronic Component Solutions - Lumex LED Indication - Discrete SSL-LXA1725SRC-TR

Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1371-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1371-2-ND
LED Indication - Discrete 67-1371-2-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 67-1371-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details