ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LXA1725IC-TR

Description
Win Source Part Number: 1241818-SSL-LXA1725I C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.50mm Package / Case: 2-SMD, Gull Wing Dimension: 3.00mm L x 2.20mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU60401TR,LU60401CT, 67-1368-1R,Q586182D, 67-1368-6,67-1368-2R ,67-1368-1,67-1368-2 ,SSLLXA1725ICTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241818-SSL-LXA1725I C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.50mm Package / Case: 2-SMD, Gull Wing Dimension: 3.00mm L x 2.20mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU60401TR,LU60401CT, 67-1368-1R,Q586182D, 67-1368-6,67-1368-2R ,67-1368-1,67-1368-2 ,SSLLXA1725ICTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241818-SSL-LXA1725IC-TR
Optoelectronics - LED Indication - Discrete 1241818-SSL-LXA1725IC-TR
Win Source Part Number: 1241818-SSL-LXA1725I C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.50mm Package / Case: 2-SMD, Gull Wing Dimension: 3.00mm L x 2.20mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU60401TR,LU60401CT, 67-1368-1R,Q586182D, 67-1368-6,67-1368-2R ,67-1368-1,67-1368-2 ,SSLLXA1725ICTR Product Status: Obsolete

Win Source Part Number: 1241818-SSL-LXA1725IC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.50mm
Package / Case: 2-SMD, Gull Wing
Dimension: 3.00mm L x 2.20mm W
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU60401TR,LU60401CT,67-1368-1R,Q586182D,67-1368-6,67-1368-2R,67-1368-1,67-1368-2,SSLLXA1725ICTR
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 67-1368-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1368-2-ND
LED Indication - Discrete 67-1368-2-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241818-SSL-LXA1725IC-TR 67-1368-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers