ITW Electronic Component Solutions - Lumex LED; Dome LED;Green;50mcd;0.354In.Dia.;T-8;60deg;565nm;150mA;2.2V Vf;5V Vr SSL-LX80113SGD

Description
PCB LED Indicator, Green Color 25 mA steady current
Description
PCB LED Indicator, Green Color 25 mA steady current

Suppliers

Company
Product
Description
Supplier Links
LED; Dome LED;Green;50mcd;0.354In.Dia.;T-8;60deg;565nm;150mA;2.2V Vf;5V Vr - 70127657 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Dome LED;Green;50mcd;0.354In.Dia.;T-8;60deg;565nm;150mA;2.2V Vf;5V Vr
70127657
LED; Dome LED;Green;50mcd;0.354In.Dia.;T-8;60deg;565nm;150mA;2.2V Vf;5V Vr 70127657
PCB LED Indicator, Green Color 25 mA steady current

PCB LED Indicator, Green Color

  • 25 mA steady current
Supplier's Site
T8X11Mm 565 Sup Green Led, Diffused Lens Rohs Compliant Lumex - 20J2653 - Newark, An Avnet Company
Chicago, IL, United States
T8X11Mm 565 Sup Green Led, Diffused Lens Rohs Compliant Lumex
20J2653
T8X11Mm 565 Sup Green Led, Diffused Lens Rohs Compliant Lumex 20J2653
T8x11mm 565 SUP GREEN LED, DIFFUSED LENS RoHS Compliant: Yes

T8x11mm 565 SUP GREEN LED, DIFFUSED LENS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70127657 20J2653
Product Name LED; Dome LED;Green;50mcd;0.354In.Dia.;T-8;60deg;565nm;150mA;2.2V Vf;5V Vr T8X11Mm 565 Sup Green Led, Diffused Lens Rohs Compliant Lumex
LED Package: 0.354in.
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-BCN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
EXCELED™ series side view chip LED - SML-A12D8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers